TE Connectivity Specialized 292182-8

Description
12 Connector Plug Panel Mount Black Mini-Drawer
Request a Quote Datasheet
Description
12 Connector Plug Panel Mount Black Mini-Drawer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized - A108356-ND - DigiKey
Thief River Falls, MN, United States
Specialized
A108356-ND
Specialized A108356-ND
12 Connector Plug Panel Mount Black Mini-Drawer

12 Connector Plug Panel Mount Black Mini-Drawer

Buy Now Datasheet
Custom Parts - Custom Parts (0 - A) - 292182-8 - 1121264-292182-8 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 292182-8
1121264-292182-8
Custom Parts - Custom Parts (0 - A) - 292182-8 1121264-292182-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121264-292182-8 Number of Positions: 12 Pitch: 2.0066 mm Color: Black Connector Type: Connector, Plug Number of Rows: 2 Row Spacing: 8.05 mm Termination: IDC Current Rating: 15 A Number of Contacts: 12 Gender: Male Length: 55.98 mm Housing Material: Thermoplastic Orientation: Straight Contact Plating: Gold Housing Color: Black Operating Supply Voltage: 250 V Number of Columns: 6 Contact Current Rating: 15 A Height: 19 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C ELV: Compliant Flammability Rating: UL94 V-0 PCB Mounting Orientation: Vertical Sealable: No Mating Retention: Without Connector System: Wire-to-Board Max Operating Temperature: 105 °C Number of Power Positions: 4 Number of Signal Positions: 8

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121264-292182-8
Number of Positions: 12
Pitch: 2.0066 mm
Color: Black
Connector Type: Connector, Plug
Number of Rows: 2
Row Spacing: 8.05 mm
Termination: IDC
Current Rating: 15 A
Number of Contacts: 12
Gender: Male
Length: 55.98 mm
Housing Material: Thermoplastic
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Operating Supply Voltage: 250 V
Number of Columns: 6
Contact Current Rating: 15 A
Height: 19 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
ELV: Compliant
Flammability Rating: UL94 V-0
PCB Mounting Orientation: Vertical
Sealable: No
Mating Retention: Without
Connector System: Wire-to-Board
Max Operating Temperature: 105 °C
Number of Power Positions: 4
Number of Signal Positions: 8

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number A108356-ND 1121264-292182-8
Product Name Specialized Custom Parts - Custom Parts (0 - A) - 292182-8
Unlock Full Specs
to access all available technical data

Similar Products