Body Features Primary Product Color : Black
Configuration Features Lighting Connector Features Included : Not Vented Number of Positions : 3
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin over Nickel
Dimensions Product Diameter : 81 MM [3.21 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Power
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Lighting Connector Features Included : Not Vented
- Number of Positions : 3
Contact Features
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Tin over Nickel
Dimensions
- Product Diameter : 81 MM [3.21 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Power
Product Type Features
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]