Ellsworth Adhesives Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
3M 9223 Hot Melt Applicator Valve Assembly Kit, formerly known as Polygun, includes repair parts for 3M PG II and PG II LT Applicators.
3M Accuspray Atomizing Head 16609 is a replacement component for 3M Accuspray Spray systems. One refill kit contains 4 atomizing heads. 2 mm.
3M Accuspray Atomizing Head 16611 is a replaceable component for 3M Accuspray Spray systems. One refill kit contains 4 atomizing heads. 1.8 mm.
3M Accuspray Spray Gun Kit HGP 16587 is used for high viscosity materials such as primers, coatings, adhesives, and paints. It is an HVLP gravity pressurized spray gun including 4...
3M Dirt Trap Protection Material is a specially engineered adhesive-backed material that is designed to trap dust and overspray, protect paint booth walls and floors, and brighten work areas. 28...
3M Dirt Trap Protection Material is a specially engineered adhesive-backed material that is designed to trap dust and overspray, protect paint booth walls and floors, and brighten work areas. 6...
3M Floor Applicator is used to apply 3M Dirt Trap Material to floor areas quickly and wrinkle free. 28 in Applicator.
3M PPS Kit 16024 is made for paint system applications and includes 25 lids with 200 micron filters, 25 liners, and 10 sealing plugs. Maximum capacity 840 mL. For use...
3M PPS Kit 16114 is made for paint system applications and includes 50 lids with 200 micron filters, 50 liners, and 20 sealing plugs. For use with the 3M Paint...
3M Scotch-Weld Hot Melt Applicator TC/LT, formerly known as Polygun, Sleeve Kit.
ACL Staticide Hi-Tech ESD Hand Lotion 7001 replenishes moisture, improves bonding, and dissipates static between skin and wrist strap. 8 oz Bottle.
Bergquist Gap Filler 1500 Thermally Conductive Adhesive is a two component, liquid gap filling material that is designed as a form-in-place elastomer for fragile electronic assemblies and filling difficult air...
Bergquist Gap Filler 2000 Thermally Conductive Adhesive is a two component, liquid gap filling material that is designed as a form-in-place elastomer for coupling hot electronic components. It cures at...
Bergquist Gap Filler 3500S35 Thermally Conductive Adhesive is a two component, liquid gap filling material that is used to fill air gaps for fragile electronic components. It cures at room...
Bostik 400 Dual Applicator Gun and Kit is used for dispensing two component SMP sealants. It has no metering issues, ready to use, and leaves very little waste.
Designetics 14F Funnel for all Designetics brand bottles. 2.25 in.
Designetics 20Q Flow Control Plug Red is used to limit the flow of low viscosity materials. 9.5 mm diameter, 9.5 mm height, and 1 mm orifice.
DYMAX 35120 Igniter is a replacement component for DYMAX Flood Lamps and power sources.
DYMAX 35979 Lamp Base Kit is a replacement component for DYMAX Flood Lamps.
DYMAX 36190 Reflector 5000 is used to increase light source efficiency. Designed to be used with DYMAX 38002 and 38003 models.
DYMAX 36560 Fusion Lamp Filter Kit is designed for DYMAX Fusion F300 lamps.
DYMAX 37863 Zip Shutter is designed to protect operator from UV exposure while using DYMAX UV Flood Lamps. It allows manually and timed operating modes, minimizes stray light, controls exposure...
DYMAX 38465 UV Bulb is designed for use with the DYMAX BlueWave 200 UV Spot Curing System. 200 W.
DYMAX 39554 Flood to Spot Adapter Kit is designed to be used with DYMAX ACCU-CAL 50 Radiometer, UV intensity meter. It includes three lightguide adapters (3 mm, 5 mm, and...
DYMAX 40205 UV Curing Bulb is a replacement bulb and reflector assembly for DYMAX BlueWave 75. 75 W.
Dymax 41175 Light Shield is visibly tinted and offers 100% UVA blocking capabilities. This light shield is designed to be used with EC Systems; 360° shielding with a curing shelf...
DYMAX Mounting Stand Kit is a 3 sided shield that is used to block UV light. It designed to be used with DYMAX UV light curing, Flood Lamp Systems. It...
DYMAX stainless steel curtain replacement kit for DYMAX's Zip Shutter. 1 Kit.
Ellsworth Accessories EA410T Series Manual Syringe Assembly Clear includes a barrel, stopper and plunger.
Fisnar 5401037 replacement O-rings for syringe barrel adapters in standard Buna N and solvent resistant Viton. 30 - 55 cc.
Fisnar 560024 Benchtop Controller Muffler is designed to filter air output up to 0.5 microns and provide muffling of exhaust air to reduce operating noise. 0.25 in OD.
Fisnar 560027D Foot Pedal Assembly for use with SL101N and VC1195N controllers.
Fisnar 560057 is a 4 port air manifold compatible with 0.25 in tubes, providing the capability of connecting up to four valves to one dispenser. Two 1/4" O.D. Fisnar 51495K173...
Fisnar 5601034 Barrel Adapter Assembly includes 1/8 in (3.175mm) OD 3 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings. 3...
Fisnar 5601035 Barrel Adapter Assembly includes 1/8 in (3.175 mm) OD 3 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings.
Fisnar 5601036 Barrel Adapter Assembly includes 1/8 in (3.175 mm) OD 3 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings.
Fisnar 5601038 Barrel Adapter Assembly includes 1/8 in (3.175 mm) OD 6 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings.
Fisnar 5601039 Barrel Adapter Assembly includes 1/8 in (3.175 mm) OD 6 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings.
Fisnar 5601040 Barrel Adapter Assembly includes 1/8 in (3.175 mm) OD 6 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings.
Fisnar 5601062 Hose Clamp is used to clamp a hose while dispensing liquid. 0.25 in.
Fisnar 5601064 Male Connect is an accessory that helps protect the dispense controller by assuring fluid does not penetrate the pneumatic fittings of the controller. Compatible with 0.125 in I.D...
Fisnar 5601065 Fluid Filter Trap and Clamp is an accessory that helps protect the dispense controller by assuring fluid does not penetrate the pneumatic fittings of the controller. Filter traps...
Fisnar 5601378 sealing ring for 5601376 Retainer Cap.
Fisnar 5601478 Blue replacement adapter head without the hose. 3 cc, 1/8 in.
Fisnar 5601480 Blue replacement adapter head without the hose. 10 cc, 1/8 in.
Fisnar 5601481 Blue replacement adapter head without the hose. 30 cc, 1/8 in.
Fisnar 5601492 syringe barrel adapter assembly connects a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a black adapter head and a safety clip. Includes filter.
Fisnar 5601889 Robot Cable Adapter is required for use with DC100 and DC200 dispensers.
Fisnar 560534U is a metal stand designed to hold 20 oz cartridge retainers. For use with Fisnar CR570 and Techcon 101-20R retaining systems.
Fisnar 560536U metal bench-top Stand is compatible with MV-0180SS and MV-0180LF Micro Shot Needle Valves.
Fisnar 560542-1/4 is a 4 port fluid manifold compatible with 0.25 in tubes, providing the capability of supplying material from one reservoir to up to four valves.
Fisnar 560542-3/8 is a 4 port fluid manifold compatible with 0.375 in tubes, providing the capability of supplying material from one reservoir to up to four valves.
Fisnar 560548U-300 Manual Barrel Loader fills a barrel directly from a 300 mL cartridge. A connected air regulator is set to a pressure suitable for the material not exceeding 65psi...
Fisnar 560549U is a metal benchtop dispensing stand designed to operate as a bench workstation. Includes a heavy duty, machined aluminium base for precise alignment and positioning. Adjustable arm design...
Fisnar 560565 is a pistol grip gun handle and switch assembly. Designed to be used with 790HP-LF and 790HPSS-LF high pressure dispensing valves and all non-DC style Fisnar controllers with...
Fisnar 560565DC is a pistol grip gun handle and switch assembly. Designed to be used with both 790HP-LF and 790HPSS-LF high pressure dispensing valves and Fisnar DC Style controllers with...
Fisnar 560567 filters air output up to 5 microns. Includes all components pictured.
Fisnar 560598 is a pistol grip gun handle with switch assembly. Designed to be used with ATD200C Autotube dispense retainer and all non-DC style Fisnar controllers with three pin crimped...
Fisnar 560598DC is a pistol grip gun handle and switch assembly. Designed to be used with the ATD200C Autotube dispense retainer and Fisnar DC Style controllers with round three pin...
Fisnar 560670U Gravity Feed Dispensing Bottle Stand is designed to hold the 500 mL Fisnar 560666 Gravity-Fed Bottle in place while dispensing small amounts of low-viscosity fluid.
Fisnar 560671U High-Pressure Dispensing Valve Stand is designed to hold the Fisnar 790HP-LF High Pressure Dispensing Valve in place while dispensing. The Fisnar 790HP-LF High Pressure Dispensing Valve dispenses high...
Fisnar 560752 Input Air Hose is an air hose for use with the VC-1195A valve controller. Comes with accessories.
Fisnar 562043U metal bench-top stand is compatible with VD510, VD510-UV, VD510-SS series valves, VD520-PT, VD520-SS series valves as well as the VP300 dispensing valve. 50 mL.
Fisnar 562054U Dispensing Valve Stand is designed to hold Fisnar SV1000SS, SV2000N series, and 710PT-LF dispensing valves. Rod included with SV1000SS, SV2000N series, and 710PT-LF valves.
Fisnar 562166U Dispensing Valve Stand is used to hold the Fisnar CV629 Pneumatic Cartridge Valve, designed for precision dispensing of low to medium viscosity materials.
Fisnar 562235U Dispensing Valve Stand is designed for use with Fisnar VMP30H, PDV-1000, VMS400, and VDP150 dispensing valves.
Fisnar 580017NM is a repair kit (with valve spool) for the 790HPNM and 790HPSSNM high pressure dispensing valves.
Fisnar 580018NM is a repair kit (without valve spool) for use with the 790HPNM and 790HPSSNM high pressure dispensing valves.
Fisnar 5801376-SEAL is a replacement gasket for Fisnar nylon retainer cap 5801376.
Fisnar ESD-WSK-US Workstation Kit is a comprehensive ESD workstation kit containing all the required equipment to create a static-controlled workspace environment, allowing users to prevent unnecessary damage to delicate electronic...
Fisnar JD927-10 is a lightweight and comfortable dispensing gun designed for dispensing from pre-filled syringes. An effortless squeeze of the trigger advances the plunger by 1/8 in (3 mm) dispensing...
Fisnar QuantX™ 5606034 Safety Clip for QuantX™ fluid dispensing tubing. Helps protect the dispense controller by assuring fluid does not penetrate the pneumatic fittings of the controller.
Fisnar QuantX™ 5606035 Male Connect for 1/8 in adapter. Helps protect the dispense controller by assuring fluid does not penetrate the pneumatic fittings of the controller.
Fisnar QuantX™ 8001014 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 3...
Fisnar QuantX™ 8001015 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 5...
Fisnar QuantX™ 8001016 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 10...
Fisnar QuantX™ 8001017 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 30...
Fisnar QuantX™ 8001018 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 3...
Fisnar QuantX™ 8001019 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 5...
Fisnar QuantX™ 8001020 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 10...
Fisnar QuantX™ 8001021 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. 30...
Fisnar QuantX™ 8001026 barrel adapter receiver head with o-ring. Does not include hose. 3 cc.
Fisnar QuantX™ 8001027 barrel adapter receiver head with o-ring. Does not include hose. 5 cc.
Fisnar QuantX™ 8001028 barrel adapter receiver head with o-ring. Does not include hose. 10 cc.
Fisnar QuantX™ 8001029 barrel adapter receiver head with o-ring. Does not include hose. 30 - 55 cc.
Fisnar QuantX™ 8001030 replacement O-rings for syringe barrel adapters in Buna N. 3 cc.
Fisnar QuantX™ 8001031 replacement O-rings for syringe barrel adapters in Buna N. 5 cc.
Fisnar QuantX™ 8001032 replacement O-rings for syringe barrel adapters in Buna N. 10 cc.
Fisnar QuantX™ 8001033 replacement O-rings for syringe barrel adapters in Buna N. 30 - 55 cc.
Fisnar QuantX™ 8001050 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. Includes...
Fisnar QuantX™ 8001051 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. Includes...
Fisnar QuantX™ 8001052 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. Includes...
Fisnar QuantX™ 8001053 syringe barrel adapter assemblies connect a syringe to a time/pressure controller. The 1/8 in barrel adapter comes with a green adapter head and a safety clip. Includes...
Glue Dots QuikDot Pro Dispenser 800 helps save valuable time and money by instantly sealing your break packs at the store level. Stop returns to your facility for repacking. The...
Henkel Loctite 88674 Shut Off Valve Assembly is a dispensing control valve assembly for mechanical dispensing equipment.
Henkel Loctite Ablestik 286 White, formerly Emerson and Cuming ECCOBOND, is a two component, room temperature curing, epoxy adhesive that is used for bonding plastics, metal, piping, and other maintenance...
ITW Dynatec DY2008 Pattern Controller Driver Card supplies output for up to four channels within the control unit, including 24 VDC, 55VDC or 170VDC.
ITW Dynatec UFD Brand™ 101247 is a filter basket for the UFD Brand™ Fiberized Spray Applicator. 100 mesh.
ITW Dynatec UFD Brand™ 803327 is a dual hose filter block for the UFD Brand™ Fiberized Spray Applicator.
ITW FoxJet 6000-505 is a module applicator cable serving as the connection between the interface board and zebra print engine of an industrial printer.
ITW FoxJet 6000-903 LP Tamp Pad Label Present Sensor is a diffuse light sensor that is capable of detecting a wide range of textures, colors and materials. Compatible with a...
ITW FoxJet Linx CJ400 MIDI MK9 2M Ethernet Cable is an accessory for the CJ400 Printhead Assembly and is used to connect the system to a network.
ITW FoxJet Linx CJ400 MIDI MK9 2M Printhead Assembly is used with the CJ400 Continuous InkJet Printer to dispense ink.
ITW FoxJet Linx CJ400 Stacker Trolley is an accessory for the CJ400 Continuous InkJet Printer to assist in mounting and transporting the system.
ITW FoxJet Linx FA72527 is a filter with connection tubing for the ink tank used with the Linx CJ400 MK9 Printhead.
ITW FoxJet Linx FA77501 is a filter with housing for the Linx CJ400 MK9 Printhead.
ITW FoxJet Marksman ELITE is a t-base controller mounting bracket kit for the Marksman ELITE InkJet System.
ITW FoxJet ProSeries® 768e is a high resolution inkjet printhead enhanced for high quality, high contrast, complex print messages including barcodes, graphics, text and logos with a print height up...
ITW FoxJet SoloSeries 90 Ink Cartridge Boot Cap is a replacement part for the SoloSeries 90 inkjet printer system.
medmix MIXPAC™, formerly Sulzer, EASL202-10-23 Nose Plug. 10:1 Ratio. 250 mL.
OKi Metcal MFR-UK1 Upgrade Kit for MFR-2200 and MFR-1100 Series which includes one solder cartridge hand-piece (MFR-H1-SC) and workstand (WS1).
OKi Metcal MFR-UK2 Upgrade Kit for MFR-2200 and MFR-1100 Series which includes one solder tip hand-piece (MFR-H2-ST) and workstand (WS1).
OKi Metcal MFR-UK4 Upgrade Kit for MFR-2200 and MFR-1100 Series which includes one precision tweezers, hand-piece (MFR-H4-TW), and workstand (MFR-WSPT).
OKi Metcal MFR-UK6 Upgrade Kit for MFR-2200 and MFR-1100 Series which includes one SSC Solder Cartridge Hand-piece (MFR-H6-SSC) and workstand (WS2).
OKi Metcal MX-UK1 Upgrade Kit for MX-5000 and MX-5200 Series. This is an advanced upgrade kit that includes MX-H1-AV Metcal Advanced Hand-piece and MX-W1AV TipSaver Workstand.
OKi Metcal MX-UK2 Upgrade Kit for MX-5000 and MX-5200 Series. This is an Ultra Fine upgrade kit that includes MX-H2-UF Metcal Ultra Fine Hand-piece and MX-W1AV TipSaver Workstand.
OKi Metcal MX-UK4 Upgrade Kit for MX-5000 and MX-5200 Series. This is a precision tweezers upgrade kit that includes MX-PTZ Precision Tweezers Hand-piece and MX-W4PT TipSaver Workstand.
OKi Metcal MX-UK5 Upgrade Kit for MX-5000 and MX-5200 Series. This desoldering upgrade kit includes: MX-DS1 Desoldering Hand-piece and MX-W5DS TipSaver Workstand.
Plas-Pak EA101N Ratio-Pak® Retainer Nut is used to attach bell housing static mixers to cartridge while dispensing. It also keeps caps and cartridges in place during shipping. They are not...
Plas-Pak EA150BA Ratio-Pak® Polypropylene Cartridge is ideal for dual component adhesives, sealants, reactive compounds, and two component foams. 150 mL.
Plas-Pak EA150S Ratio-Pak® Plunger Seal is a polyethylene plunger wiper that provides a liquid-tight seal and clean wiping. 150 mL.
Plas-Pak EA3000P System II® Plunger Seal is a polyethylene plunger wiper that provides a liquid-tight seal and clean wiping. 300 mL.
Plas-Pak EA300S Ratio-Pak® Plunger Seal is a polyethylene plunger wiper that provides a liquid-tight seal and clean wiping. 300 mL.
Plas-Pak EA750SS Ratio-Pak® Plunger Seal is a polyethylene plunger wiper that provides a liquid-tight seal and clean wiping. 750 mL.
Plas-Pak EA75S Ratio-Pak® Plunger Seal is a polyethylene plunger wiper that provides a liquid-tight seal and clean wiping. 75 mL.
Power Adhesives Tec AED084 is a plug-in module for the Tec 3400 Hot Melt Applicator. It comes fitted as standard with the tool and delivers a temperature of 195 °C.
PPG Semco 231871 Semi-Luer Adapter is used to convert the 1/4 in NPT female thread of a standard Semco cartridge to a male Luer Lock connection to allow attachment to...
SCS 2044 Economy Heel Grounder Assembly with 1 Megohm Resistor is used to ground operators that are in contact with conductive and dissipative flooring. It features an exterior layer of...
SCS 2051 Heel Grounder Assembly with 1 Megohm Resistor is used to ground operators that are in contact with conductive and dissipative flooring. The no-slip outer sole provides a reliable...
SCS 701 Analog Surface Resistance Megohmmeter Kit is used for testing surface-to-ground and surface-to-surface resistance of static control materials. It is lightweight, user-friendly and offers two test scales, color coded...
SCS 8501 Field Service Kit is portable and comes with a static-dissipative work surface and one adjustable wrist strap. After being correctly connected, the mat will share the charge from...
TAH EA200 Open Cartridge with Nose Plug has two EPDM o-ring pistons and 3/8 in nut and fits industry standard dispensers. It has a high quality, sturdy one-piece design. 1:1...
Techcon Systems 1000-12 Air Hose, ten foot assembly for TS950 applicators. 1/4 NPT female. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 101-20A Cartridge Adapter 20 oz for use with Techcon 101-20R G Series 20 oz retainer and 918-000-036-C cap assembly. Techcon components are recommended for use with other Techcon...
Techcon Systems 5322-VALVE KIT is a repair kit for TS5322. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 600-080 is a 8 in ram rod for use with all injection, barrier, and taped barrier type Techkits. Techcon components are recommended for use with other Techcon Parts...
Techcon Systems 600-100 is a 6 in plugged, nylon rod component used with numerous barrier and taped barrier type Techkits. Techcon components are recommended for use with other Techcon Parts...
Techcon Systems 600-200 is an open mix head component used with Techkit 250-60, 2-1/2 oz injection cartridge. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 600-310 is a foiled wheel mix head component used with Techkit 250-60 & 600-60, 2-1/2 oz barrier and taped barrier type cartridges. Techcon components are recommended for use...
Techcon Systems 610-100 is a 6 in nylon valve rod. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 700 Series EA70303RHB Receiver Head Assembly is the connecting link between time/pressure controllers and Syringe Assemblies. 3 cc, 3 ft hose. Techcon components are recommended for use with...
Techcon Systems 700 Series EA71003RHB Receiver Head Assembly is the connecting link between time/pressure controllers and Syringe Assemblies. 10 cc, 3 ft hose. Techcon components are recommended for use with...
Techcon Systems 700 Series EA71006RHB Receiver Head Assembly is the connecting link between time/pressure controllers and Syringe Assemblies. 10 cc, 6 ft hose. Techcon components are recommended for use with...
Techcon Systems 700 Series EA73003RHB Receiver Head Assembly is the connecting link between time/pressure controllers and Syringe Assemblies. 30 cc - 55 cc, 3 ft hose. Techcon components are recommended...
Techcon Systems 700 Series EA73006RHB Receiver Head Assembly is the connecting link between time/pressure controllers and Syringe Assemblies. 30 cc - 55 cc, 6 ft hose. Techcon components are recommended...
Techcon Systems 800-100 is a 8 in plugged nylon rod component used with numerous barrier and taped barrier type Techkits. Techcon components are recommended for use with other Techcon Parts...
Techcon Systems 810-100 is a 8 in valve nylon rod component. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 918-000-007 is an individual cartridge bracket that is used with the Production Master Stand. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 918-000-009 is a mounting rod for brackets to be used with the Production Master Stand. Techcon components are recommended for use with other Techcon Parts only. 6 in.
Techcon Systems 918-000-011 is a syringe bracket assembly that is used with the Production Master Stand. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 918-000-012 is a rod clamp assembly that is used with the Production Master Stand. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 918-033-000 Basic Production Master Stand includes mounting rods, brackets, and a rod clamp. Individual brackets are designed to accept barrels, bottles, cartridges and valves. Techcon components are recommended...
Techcon Systems 918-110-004 is an individual 1/10 gal bracket for the Production Master System. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems 941 Seal Kit is a replacement piece for the TS941 Spool Valve. Includes O-rings, upper and lower seals. Techcon components are recommended for use with other Techcon Parts...
Techcon Systems 941 Valve Kit is a replacement piece for the TS941 Spool Valve. Includes seal repair kit and valve spool. Techcon components are recommended for use with other Techcon...
Techcon Systems EA110WP-LD-NT Wiper Plunger 1/10 gal White, incorporates a modified or extended front wiper edge. Plungers with a wiper leading edge clean each cartridge thoroughly. Polyethylene. Techcon components are...
Techcon Systems EA1WP-LD-BK Black Plunger, 2 1/2 oz, 6 oz, 8 oz, or 12 oz. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems EA1WP-LD-BL Blue Plunger, 2 1/2 oz, 6 oz, 8 oz, or 12 oz. Standard and wiper polyethylene plungers incorporate a modified or extended front wiper edge. Plungers with...
Techcon Systems EA1WP-LD-NT Natural Plunger, 2 1/2 oz, 6 oz, 8 oz, or 12 oz. Standard and wiper polyethylene plungers incorporate a modified or extended front wiper edge. Plungers with...
Techcon Systems EA200WP-HD-NT White Plunger, 20 oz. Standard and wiper polyethylene plungers incorporate a modified or extended front wiper edge. Plungers with a wiper leading edge clean each cartridge thoroughly.
Techcon Systems EA900-1150-R Receiver Head, 60 cc. The connecting link between time/pressure controllers and syringe assemblies. No tubing. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems EA900-350-R Receiver Head, 3 cc. The connecting link between time/pressure controllers and syringe assemblies. No tubing. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems EA900-650-R Receiver Head, 10 cc. The connecting link between time/pressure controllers and syringe assemblies. No tubing. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems EA900-950-R Receiver Head, 35 cc. The connecting link between time/pressure controllers and syringe assemblies. No tubing. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems EA902-650-R Receiver Head, 10 cc. The connecting link between time/pressure controllers and syringe assemblies. No tubing. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems TN00DKIT Needle dispensing Kit. Decide for yourself, which needle to use. This kit contains a variety of Techcon Systems System's most popular 700 Series Needles to let you...
Techcon Systems TS5006-H-108 Rotary Valve Assembly uses a rotary feed screw (auger) to dispense fluid with a positive displacement action, allowing for ultra-precise control of the dispensing process. Techcon components...
Techcon Systems TS950-3 Pistol Grip Handle Assembly. For all sizes of TS950 sealant applicator with pistol grip handle. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems TS950-60-HA Dispenser Pistol Grip, 6 oz. Versatile, pneumatic sealant applicator system with pistol grip handle.
Techcon Systems TSD400-56 PTFE seal with EPR expander O-ring. Techcon components are recommended for use with other Techcon Parts only.
Techcon Systems TSD931-14 Male Luer Lock to 1/4 in NPT. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a...
Techcon Systems TSD931-6 Male Luer Lock to 1/8 in NPT. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a...
Techcon Systems TSD931-7 Male Luer Lock to 1/4 in NPT. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a...
Techcon Systems TSD931-9 Female Luer Lock to 1/4 in - 32. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of...
Techspray Anti-Static Hand Lotion is a non-greasy, non-contaminating lotion that contains aloe vera, moisturizer, and vitamins A and E. It acts as a barrier between skin and components to prevent...