Ellsworth Adhesives Datasheets for Laboratory Bottles

Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
Laboratory Bottles: Learn more

Product Name Notes
Ellsworth Accessories EA-50-1 Polyethylene Oval Squeeze Bottle Opaque is a low density bottle used in dispensing. 3/4 oz.
Ellsworth Accessories EA-70-1 Polyethylene Boston Round Squeeze Bottle Opaque is a low density bottle used in dispensing. 2 oz. Finish: 20-410.
Ellsworth Accessories EA-PT24 Polyethylene Cylinder Squeeze Bottle Opaque is a high density bottle used in dispensing. 16 oz. Finish: 24-410.
Ellsworth Accessories EA-PT28 Polyethylene Cylinder Squeeze Bottle Opaque is a high density bottle used in dispensing. 16 oz. Finish: 28-400.
Ellsworth Accessories EA-PT28R HD Polyethylene Boston Round Squeeze Bottle Opaque is a high density bottle used in dispensing. 16 oz. Finish: 28-400.
Fisnar 560666 Gravity-Fed Bottle is used for low viscosity fluids. Pair with Fisnar's gravity-fed bottle stand, fluid line, and pinch tube pen for dispensing small amounts of material. 500 mL.
Fisnar Dipit™ 5606026 Touch-Pump Bottle provides a clean method of delivery by conveniently presenting a small reservoir of solvent, cleaner, or alcohol. Fluid-ready for dipping a brush or wipe for...
Fisnar Dipit™ 5606027 Touch-Pump Bottle provides a clean method of delivery by conveniently presenting a small reservoir of solvent, cleaner, or alcohol. Fluid-ready for dipping a brush or wipe for...
Fisnar EAOB0515 oval, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 15 mm thread luer lock and slip lock caps. 0.5 oz.
Fisnar EAOB07515 oval, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 15 mm thread luer lock and slip lock caps. 0.75 oz.
Fisnar EAOB218 oval, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 18 mm thread luer lock and slip lock caps. 2 oz.
Fisnar EAOB420 oval, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 20 mm thread luer lock and slip lock caps. 4 oz.
Fisnar EAOB824 oval, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 24 mm thread luer lock and slip lock caps. 8 oz.
Fisnar EARB0218 round, squeeze bottles are used for manually dispensing a variety of fluids. Compatible with EALLC18 luer lock cap. 2 oz.
Fisnar EARB0515 round, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 15 mm thread luer lock and slip lock caps. 0.5 oz.
Fisnar EARB0518 round, squeeze bottles are used for manually dispensing a variety of fluids. Compatible with EALLC18 luer lock cap. 0.5 oz.
Fisnar EARB118 round, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 18 mm thread luer lock and slip lock caps. 1 oz.
Fisnar EARB118 round, squeeze bottles are used for manually dispensing a variety of fluids. Compatible with EALLC18 luer lock cap. 1 oz.
Fisnar EARB1628 round, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 28 mm thread luer lock and slip lock caps. 16 oz.
Fisnar EARB218 round, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 18 mm thread luer lock and slip lock caps. 2 oz.
Fisnar EARB424 round, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 24 mm thread luer lock and slip lock caps. 4 oz.
Fisnar EARB424 round, squeeze bottles are used for manually dispensing a variety of fluids. Compatible with EALLC24 luer lock cap. 4 oz.
Fisnar EARB824 round, low-density squeeze bottles are used for manually dispensing a variety of fluids. Compatible with 24 mm thread luer lock and slip lock caps. 8 oz.
Fisnar EARB824 round, squeeze bottles are used for manually dispensing a variety of fluids. Compatible with EALLC24 luer lock cap. 8 oz.
Henkel Loctite 402 is a one component adhesive that provides rapid bonding to a wide range of materials. It features good hot strength and heat aging performance on all substrates...
Henkel Loctite 475361 is a plastic squeeze bottle designed for dispensing adhesives. 20 g.
Henkel Loctite Catalyst 9 Amber, formerly Emerson and Cuming, is a general purpose hardening agent with good chemical resistance and physical strength. 1 oz Bottle.
Henkel Loctite SI 5240 is a one component flowable sealant used for bonding, potting, coating, and sealing a variety of different substrates. 25 mL Bottle.
Replacement drip bottles (Pack of 10) for the Fisnar 5601969 FSX Syringe Barrel Stand. Allows any fluid that drips from the dispense tip to be safely captured. The dispense tip...