Infineon Technologies AG Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Class D Audio IC. The IRS2452AM integrates two channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. In conjunction with external MOSFET, the... | |
| High Voltage, high performance Class D audio amplifier driver with PWM modulator and protection in a 16-Lead SOIC Narrow Package Benefits Integrated analog input Class D audio amplifier driver in... | |
| Protected Digital Audio Driver with Floating PWM input in a 16-Lead SOIC Narrow Package The IRS20957S is a high voltage, high speed MOSFET driver with a floating PWM input designed... | |
| The BGA725L6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides... | |
| The BGA824N6 is a front-end low noise amplifier for Global Navigation Satellite Systems (GNSS) from 1550 MHz to 1615 MHz like GPS, GLONASS, Beidou, Galileo and others. The LNA provides... | |
| The BGB707L7ESD is a high performance low noise amplifier (LNA) MMIC based on Infineon’s silicon germanium carbon (SiGe:C) bipolar technology. Summary of Features Minimum noise figure NFmin = 0.6 dB... |
| Next >> |