Infineon Technologies AG RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGB707L7ESD BGB707L7ESD

Description
The BGB707L7ESD is a high performance low noise amplifier (LNA) MMIC based on Infineon’s silicon germanium carbon (SiGe:C) bipolar technology. Summary of Features Minimum noise figure NFmin = 0.6 dB at 2.4 GHz, 3 V, 3 mA Supply voltage VCC = 1.8 V to 4.0 V at TA = 25 °C Integrated ESD protection: 2 kV HBM at all pins Potential Applications • Satellite navigation systems (e.g. GPS, GLONASS, BeiDou, Galileo) • Wireless communications: WLAN 2.4 GHz and 5-6 GHz bands, broadband LTE or WiMAX LNA • ISM applications like RKE and smart meter, as well as for emerging wireless applications such as DVBTerrestrial Applications EV charging Security Camera and Video Doorbell Wired Communication Designers who used this product also designed with BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT
Request a Quote Datasheet
Description
The BGB707L7ESD is a high performance low noise amplifier (LNA) MMIC based on Infineon’s silicon germanium carbon (SiGe:C) bipolar technology. Summary of Features Minimum noise figure NFmin = 0.6 dB at 2.4 GHz, 3 V, 3 mA Supply voltage VCC = 1.8 V to 4.0 V at TA = 25 °C Integrated ESD protection: 2 kV HBM at all pins Potential Applications • Satellite navigation systems (e.g. GPS, GLONASS, BeiDou, Galileo) • Wireless communications: WLAN 2.4 GHz and 5-6 GHz bands, broadband LTE or WiMAX LNA • ISM applications like RKE and smart meter, as well as for emerging wireless applications such as DVBTerrestrial Applications EV charging Security Camera and Video Doorbell Wired Communication Designers who used this product also designed with BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGB707L7ESD - BGB707L7ESD - Infineon Technologies AG
Neubiberg, Germany
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGB707L7ESD
BGB707L7ESD
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGB707L7ESD BGB707L7ESD
The BGB707L7ESD is a high performance low noise amplifier (LNA) MMIC based on Infineon’s silicon germanium carbon (SiGe:C) bipolar technology. Summary of Features Minimum noise figure NFmin = 0.6 dB at 2.4 GHz, 3 V, 3 mA Supply voltage VCC = 1.8 V to 4.0 V at TA = 25 °C Integrated ESD protection: 2 kV HBM at all pins Potential Applications • Satellite navigation systems (e.g. GPS, GLONASS, BeiDou, Galileo) • Wireless communications: WLAN 2.4 GHz and 5-6 GHz bands, broadband LTE or WiMAX LNA • ISM applications like RKE and smart meter, as well as for emerging wireless applications such as DVBTerrestrial Applications EV charging Security Camera and Video Doorbell Wired Communication Designers who used this product also designed with BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT BGS12WN6 | RF Switches DPS368 | Pressure sensors for IoT

The BGB707L7ESD is a high performance low noise amplifier (LNA) MMIC based on Infineon’s silicon germanium carbon (SiGe:C) bipolar technology.


Summary of Features

  • Minimum noise figure NFmin = 0.6 dB at 2.4 GHz, 3 V, 3 mA
  • Supply voltage VCC = 1.8 V to 4.0 V at TA = 25 °C
  • Integrated ESD protection: 2 kV HBM at all pins

Potential Applications

• Satellite navigation systems (e.g. GPS, GLONASS, BeiDou, Galileo)

• Wireless communications: WLAN 2.4 GHz and 5-6 GHz bands, broadband LTE or WiMAX LNA

• ISM applications like RKE and smart meter, as well as for emerging wireless applications such as DVBTerrestrial


Applications

  • EV charging
  • Security Camera and Video Doorbell
  • Wired Communication

Designers who used this product also designed with


  • BGS12WN6 |
    RF Switches
  • DPS368 |
    Pressure sensors for IoT
  • BGS12WN6 |
    RF Switches
  • DPS368 |
    Pressure sensors for IoT
  • BGS12WN6 |
    RF Switches
  • DPS368 |
    Pressure sensors for IoT
Supplier's Site Datasheet
Rf Amplifier - 860-BGB707L7ESD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Amplifier
860-BGB707L7ESD
Rf Amplifier 860-BGB707L7ESD
C Wideband MMIC LNA with Integrated ESD Protection Product overview: BGB707L7ESD from Infineon Technologies is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGB707L7ESD can be used for catalog matching and distributor lookup.

C Wideband MMIC LNA with Integrated ESD Protection Product overview: BGB707L7ESD from Infineon Technologies is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGB707L7ESD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number BGB707L7ESD 860-BGB707L7ESD
Product Name RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGB707L7ESD Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - LT1809IS6#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23-6
Life Cycle Stage Active
View Details
 - LT6011CMS8#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP8
Life Cycle Stage Active
View Details
130MHZ Operational Amplifier IC - 687-LT1260CN - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1600 V/µs
Bandwidth 130 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details