ODG (Origin Data Global) Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 40 50 60 70 80 90 95 96 97 98 99 100 101 102 103 104 105 106 107 110 120 130 140 141
Product Name Notes
-20⊥~+65⊥ 3.5mm Headphone Jack 12V 500mA SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 235⊥ 30V 500mA Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 255⊥ 30V 500mA Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 255⊥ 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 255⊥ 30V 500mA SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 12V 1A Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 12V 1A SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 20V 1A Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 20V Gold 1A High conductivity copper SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 20V Gold High conductivity copper 1A SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 30V 300mA Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 30V 500mA Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 30V 500mA SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 30V Gold High conductivity copper 500mA SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 3.5mm Headphone Jack 30V 500mA SMD Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 6.35mm Headphone Jack 235⊥ 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 6.35mm Headphone Jack 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-20⊥~+70⊥ 6.35mm Headphone Jack 50V 1A Plugin Audio Connectors (Headphones) ROHS
-25℃~+85℃ 2.5mm 1x3P PXA 3 1 With locking buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS
-25℃~+85℃ 2.5mm 1x6P PXA 6 1 With locking buckle P=2.5mm Housings (Wire To Board / Wire To Wire ) ROHS
-25℃~+85℃ 2mm 2x5P PUD 5 2 2mm With locking buckle P=2mm Housings (Wire To Board / Wire To Wire ) ROHS
-25℃~+85℃ 4mm 2x3P 3 2 P=4mm Housings (Wire To Board / Wire To Wire ) ROHS
-25℃~+85℃ 4mm 2x4P 4 2 P=4mm Housings (Wire To Board / Wire To Wire ) ROHS
-25⊥~+80⊥ 3.5mm Headphone Jack 30V 1A SMD Audio Connectors (Headphones) ROHS
-25⊥~+80⊥ 30V 500mA Audio Connectors (Headphones) ROHS
-25⊥~+85⊥ 235⊥ 30V 500mA Audio Connectors (Headphones) ROHS
-25⊥~+85⊥ 3.5mm Headphone Jack 12V 1A Audio Connectors (Headphones) ROHS
-30⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-30⊥~+70⊥ 3.5mm Headphone Jack 235⊥ 30V 500mA SMD Audio Connectors (Headphones) ROHS
-30⊥~+70⊥ 3.5mm Headphone Jack 30V 1A SMD Audio Connectors (Headphones) ROHS
-30⊥~+70⊥ 3.5mm Headphone Jack 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-30⊥~+70⊥ 3.5mm Headphone Jack 30V 500mA SMD Audio Connectors (Headphones) ROHS
-30⊥~+85⊥ 3.5mm Headphone Jack 235⊥ 30V 500mA Plugin Audio Connectors (Headphones) ROHS
-30⊥~+85⊥ 3.5mm Headphone Jack 235⊥ 5V 500mA SMD Audio Connectors (Headphones) ROHS
-40℃~+105℃ 15mm 1x2P 2 1 Without a buckle P=15mm Housings (Wire To Board / Wire To Wire ) ROHS
-40℃~+105℃ 1x1P 1 1 Without a buckle Housings (Wire To Board / Wire To Wire ) ROHS
0.5mm 2 220P -40℃~+85℃ Standing paste 500mA SMD,P=0.5mm Board-to-Board and Backplane Connector ROHS
19P Female HDMI Horizontal attachment 500mA -40℃~+85℃ SMD D-Sub / VGA Connectors ROHS
1x1P 1 1 Housings (Wire To Board / Wire To Wire ) ROHS
1x3P 3 1 Housings (Wire To Board / Wire To Wire ) ROHS
2 Without a buckle Housings (Wire To Board / Wire To Wire ) ROHS
2x20P 40P 2 1.27mm 20 1A Standing paste SMD,P=1.27mm Wire To Board Connector ROHS
2x2P 4P 2 2mm 3.3mm 2 -40℃~+105℃ 1A Bend insert Push-Pull,P=2mm Wire To Board Connector ROHS
3.5mm Headphone Jack 12V 1A SMD Audio Connectors (Headphones) ROHS
3.5mm Headphone Jack 1A SMD Audio Connectors (Headphones) ROHS
3.5mm Headphone Jack 30V 500mA Plugin Audio Connectors (Headphones) ROHS
3.5mm Headphone Jack 30V 500mA SMD Audio Connectors (Headphones) ROHS
3.5mm Headphone Jack Audio Connectors (Headphones) ROHS
3.5mm Headphone Jack Plugin Audio Connectors (Headphones) ROHS
3.5mm Headphone Jack SMD Audio Connectors (Headphones) ROHS
30V 500mA SMD Audio Connectors (Headphones) ROHS
6.35mm Headphone Jack 30V 500mA Plugin Audio Connectors (Headphones) ROHS
6.35mm Headphone Jack 50V 1A Plugin Audio Connectors (Headphones) ROHS
ACC 60240 CAP SR-ARMAT 50MP
ACC BLACK BOOT PROT DIA 5 C100
ACC BOOT CR FIL AERO J24C100
ACC CORPS F N F C50
ACC EASY CONNECT 2.6/50S C100
ACC PORT THREAD SECURITY C100
ACCESSORY / 2 INSULATED WASHERS
ACCESSORY / BLACK PROTECTOR SLEE
ACCESSORY / BLACK SLEEVE PROTECT
ACCESSORY / BLUE PROTECTOR SLEEV
ACCESSORY / BROWN PROTECTOR SLEE
ACCESSORY / GREEN PROTECTOR SLEE
ACCESSORY / GREY PROTECTOR SLEEV
ACCESSORY / HEATSHRINK SLEEVE DI
ACCESSORY / ORANGE PROTECTOR SLE
ACCESSORY / PANEL SEAL GASKET
ACCESSORY / RED PROTECTOR SLEEVE
ACCESSORY / SMA / BMA / QRE / SB
ACCESSORY / VIOLET PROTECTOR SLE
ACCESSORY / WHITE SLEEVE PROTECT
ACCESSORY / YELLOW PROTECTOR SLE
ACCESSORY / YELLOW SLEEVE PROTEC
Audio Connectors (Headphones) ROHS
Automobile Connectors ROHS
Automotive Connectors GTS2 FEM 1.5 G4
AUTOMOTIVE PUSH-LOCK MICRO SD CA
BACKPLANE
BNC / BULKHEAD JACK RECEPTACLE F
BNC / FEMALE DUST CAP WITH CHAIN
BNC / MALE DUST CAP WITH CHAIN
BNC / STRAIGHT PLUG CLAMP TYPE C
CABLE CLAMP FEEDTHROUGH BULKHEAD
CABLE CLAMP FEEDTHROUGH FOR CABL
CABLE TERMINATION STRAIGHT PCB M
Circular Connector Assemblies
CONN BCK ADPT SZ14 15 13/16-20
CONN BIND POST KNURLED BLACK
CONN BIND POST KNURLED RED
CONN CAP SEALING FOR SMB PLUG
CONN HORIZ TYPE FOR 6MM BUSBAR
CONN INLINE 10-14 AWG CRIMP
CONN INLINE 18-22 AWG CRIMP
CONN INSERT SHELL INLINE
CONN JUMPER SHORTING .100" GOLD
CONN MOD COUPLER 8P8C TO 8P8C
CONN MOD PLUG 8P8C SHIELDED
CONN MOD PLUG 8P8C SHLD CAT6A
CONN PLG HSG FMALE 4POS INLINE
CONN PLUG FMALE 11P SOLDER CUP
CONN PLUG FMALE 32P GOLD SLD CUP
CONN PLUG FMALE 3P GOLD SLDR CUP
CONN PLUG FMALE 5POS SOLDER CUP
CONN PLUG FMALE 7P NICKEL SCREW
CONN PLUG FMALE 8POS GOLD SOLDER
CONN PLUG HSG MALE 8POS INLINE
CONN PLUG HSG RACK & PNL 20P BLK
CONN PLUG HSG RACK & PNL 32P BLK
CONN PLUG HSG RACK & PNL 40P BLK
CONN PLUG MALE 6POS NICKEL SCREW
CONN PLUG MALE 7POS NICKEL SCREW
CONN PLUG USB2.0 MINI B PNL MNT
CONN PWR JACK 2.1X5.5MM SOLDER
CONN PWR PLUG 1.4X4.3X6.5MM SLDR
CONN PWR PLUG 2.5X5.5MM SOLDER
CONN QSFP RCPT CAGE HSINK 38P RA
CONN RCA JACK MONO 3.2MM R/A
CONN RCPT FMALE 14POS GOLD SLDR
CONN RCPT FMALE 18P SOLDER CUP
CONN RCPT FMALE 26P SOLDER CUP
CONN RCPT FMALE 3P NICKEL SCREW
CONN RCPT FMALE 4P GOLD SLDR CUP
CONN RCPT FMALE 7P NICKEL SCREW
CONN RCPT HSG 0.187 1POS NATURAL
CONN RCPT HSG 0.187 2POS NATURAL
CONN RCPT HSG 0.187 3POS NATURAL
CONN RCPT HSG 0.25 2POS NATURAL
CONN RCPT HSG FMALE 4POS PNL MT
CONN RCPT HSG FMALE 8POS PNL MT
CONN RCPT HSG RACK & PNL 4P BLU
CONN RCPT HSG RACK & PNL 8P BLK
CONN RCPT HSNG MALE 2POS PNL MT
CONN RCPT MALE 3POS NICKEL SCREW
CONN RCPT MALE 3POS SOLDER TABS
CONN RCPT MALE 5POS SOLDER CUP
CONN RCPT MALE 6P GOLD SLDR CUP
CONN RCPT MALE 8P GOLD SLDR CUP
CONN RING CIRC 10-12AWG #1/4
CONN RING CIRC 10-12AWG #10
CONN RING CIRC 10-12AWG #3/8
CONN RING CIRC 10-12AWG #8 CRIMP
CONN RING CIRC 12-16AWG #8 CRIMP
CONN RING CIRC 14-16AWG #1/4
CONN RING CIRC 14-16AWG #10
CONN RING CIRC 14-16AWG #4 CRIMP
CONN RING CIRC 14-16AWG #8 CRIMP
CONN RING CIRC 18-22AWG #6 CRIMP
CONN RING CIRC 22-26AWG #4 CRIMP
CONN RING CIRC 8AWG #8 CRIMP
CONN RING CRIMP 14-16 AWG #11
CONN RING CRIMP 16-22 AWG #10
CONN RING CRIMP 250/300 AWG #1/2
CONN RING CRIMP 4 AWG #5/16
CONN RING FLAT 6AWG #10 CRIMP
CONN RING FLAT 6AWG #5/16 CRIMP
CONN RING FLAT 8AWG #10 CRIMP
CONN SEALING COVER BLACK
CONN SEALING COVER BLUE
CONN SOCKET PLCC 32POS TIN
CONN SOCKET PLCC 44POS TIN
CONN SPADE TERM 10-12AWG #8 YEL
CONN SPADE TERM 18-22AWG #8 RED
CONN SPLIT M12 12POS F-F-F
CONN SPLIT M12 12POS F-M-F
CONN SPLIT M12 12POS M-M-M
CONN SPLIT M12 4POS F-M-F
CONN SPLIT M12 4POS M-M-M
CONN SPLIT M12 5POS F-F-F
CONN SPLIT M12 5POS M-M-M
CONN SPLIT M12 8POS F-F-F
CONN SPLIT M12 8POS F-M-F
CONN SPLIT M12 8POS M-M-M
CONN SPLIT M8 A 3POS F-F-F
CONN SPLIT M8 A 3POS M-M-M
CONN T-ADPT 5P-5/5P F-F/F INLINE
CONN T-ADPT 5P-5/5P F-F/M INLINE
CONN T-ADPT 5P-5/5P M-F/F INLINE
CONN T-ADPT 5P-5/5P M-F/M INLINE
CONN T-ADPT 5P-5/5P M-M/M INLINE
CONN TERM BLK FLAT TAB BARRIER
CONN TERMINATOR JACK
CONN TRB PLUG STR SOLDER
CONN VERT TYPE FOR 6MM BUSBAR
CONN WIRE PIN TERM 18-22AWG
Connector Housings ROHS
CONT PIN 20-24AWG PRE-MATE 6.4MM
CONTACT PIN SIGNAL 20-24AWG GOLD
CONTACT PIN SIGNAL 24-28AWG GOLD
CONTACT SCKT SGNL 24-28AWG GOLD
CONTACT SOCKET 20-24AWG
Female DVI Bend insert 3 1.5A -20℃~+85℃ Push-Pull D-Sub / VGA Connectors ROHS
Female HDMI Bend insert -45℃~+85℃ Push-Pull D-Sub / VGA Connectors ROHS
GLASS BEAD
GROUNDING PIGTAIL STYLE CONNECTO
Heavy Duty Power Connectors 10MM SNG WAY PLG R/A FOR 50MM2 X KEYING
Heavy Duty Power Connectors 4.0MM 2 WAY PLG STRT FOR 4MM2
Heavy Duty Power Connectors 4.0MM 4 WAY PLG STRT FOR 6MM2
Heavy Duty Power Connectors POWERLOK 10MM G2 2POS 90D PLUG
Housings (Wire To Board / Wire To Wire ) ROHS
LOCKING PORT CAP, F SERIES
MCX / STRAIGHT JACK RECEPTACLE F
MCX F STR SD SMT C100
MCX F STR SMT C100
Memory Card Connectors STD MNT MICRO SD PUSH-PUSH, SMT CONN
MMBX / STRAIGHT JACK RECEPTACLE
MMBX / STRAIGHT PLUG RECEPTACLE
MMBX M SMT C100
MMCX / STRAIGHT JACK RECEPTACLE
N / FEMALE DUST CAP WITH CHAIN
N / FEMALE DUST CAP WITH CORD
N / MALE DUST CAP WITH CHAIN
N / MALE DUST CAP WITH CORD
N / MALE SHORT-CIRCUIT CAP WITH
N / SQUARE FLANGE PLUG RECEPTACL
N / STRAIGHT PLUG CLAMP TYPE CAB
N / UNIVERSAL 3/4 INCH SQUARE FL
N CAP M C100
N CAP M CORD C50
N CAP M CORD
N CAP M
P=10mm Housings (Wire To Board / Wire To Wire ) ROHS
P=2.2mm Housings (Wire To Board / Wire To Wire ) ROHS
P=2mm Housings (Wire To Board / Wire To Wire ) ROHS
P=4mm Housings (Wire To Board / Wire To Wire ) ROHS
PLUG
Plugin Audio Connectors (Headphones) ROHS
Plugin D-Sub / VGA Connectors ROHS
POWER 12A
Power Connectors
PT 12C 4#16,8#20 SKT RECP
PTSE 3C 3#20 SKT PLUG
Push-Pull Audio Connectors (Headphones) ROHS
Push-Pull D-Sub / VGA Connectors ROHS
Push-Pull,P=2.2mm Wire To Board Connector ROHS
PWR ENT MOD RCPT IEC320-C14 PNL
PWR ENT PLUG IEC320-2-2E R/A SCR
PWR ENT PLUG IEC320-C13 STR SCRW
QMA CAP M CORD C100
QMA F STR PCB C100
QN CAP F CORD
REVERSE MOUNT PUSH-PUSH MICRO SD
RF Connectors / Coaxial Connectors SMA STRG PLUG FULL CRIMP CBL 5/50 S
RING TERMINAL, NYLON INSULATED,
SAS PCIE 5.0, 68PIN, SOCKET, VER
SAS/PCIE 4.0 ,STORAGE CONNECTORS
SMA / FEMALE DUST CAP WITH CORD
SMA / FEMALE-FEMALE BULKHEAD ADA
SMA / GLASS BEAD
SMA / MALE SHORT CIRCUIT CAP
SMA / PROTECTION MALE CAP
SMA / SMP / GLASS BEAD
SMA / STRAIGHT PLUG CRIMP TYPE C
SMA / STRAIGHT PLUG SOLDER TYPE
SMA 2.9 / GLASS BEAD
SMA F RA SMT C100
SMA F STR NWF SHO C100
SMA F STR PCB C100
SMA FEMALE FLANGE TEST PROBE FOR
SMA M STR CR 2.6/50S C100
SMA MALE - SMP MALE FULL DETENT
SMA MF STR
SMB F RA PCB
SMB M BHD C100
SMB M COU PCB C100
SMB M STR BHD CR 2.6/50S C100
SMB M STR PCB C100
SMB M STR PCB
SMC CAP F
SMC M RA SMT
SMD Audio Connectors (Headphones) ROHS
SMD PCI / PCIe Connector ROHS
SMP / HERMETIC STRAIGHT MALE REC
SMP / STRAIGHT MALE RECEPTACLE S
SMP / THREAD-IN SHROUD 0.4MM FUL
SMP-MAX / STRAIGHT MALE RECEPTAC
SMPM / 2 HOLE FLANGE SHROUD FULL
TNC / FEMALE DUST CAP WITH CHAIN
TNC / STRAIGHT PLUG CRIMP TYPE C
U.2, SAS/PCIE 4.0, 68POS, RECEPT
U.2/U.3 SAS/PCIE 4.0 68POS
UMP / H2 SMT RECEPTACLE - REEL O
UMP / H3 SMT RECEPTACLE - REEL O
USB Connectors ROHS
USB TYPE C PLUG SMT

<< Prev Next >>