LEMO USA, Inc. Circular Connector Assemblies PKG.M0.4GL.LG

Description
RECPT (CdG) 4CTS
Request a Quote Datasheet
Description
RECPT (CdG) 4CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RECPT (CdG) 4CTS

RECPT (CdG) 4CTS

Buy Now
Circular Connector Assemblies - PKG.M0.4GL.LG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PKG.M0.4GL.LG-ND
Circular Connector Assemblies PKG.M0.4GL.LG-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Unreviewed - PKG.M0.4GL.LG - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
PKG.M0.4GL.LG
Connectors Unreviewed PKG.M0.4GL.LG
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Circular Connector Assemblies - PKG.M0.4GL.LG - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
PKG.M0.4GL.LG
Circular Connector Assemblies PKG.M0.4GL.LG
CONN RCPT FMALE 4P GOLD SLDR CUP

CONN RCPT FMALE 4P GOLD SLDR CUP

Supplier's Site Datasheet
Circular Connector, Receptacle, 4 Way, Panel; Product Range Redel - 71C0558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Way, Panel; Product Range Redel
71C0558
Circular Connector, Receptacle, 4 Way, Panel; Product Range Redel 71C0558
CIRCULAR CONNECTOR, RECEPTACLE, 4 WAY, PANEL; Product Range:1P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 WAY, PANEL; Product Range:1P Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PKG.M0.4GL.LG PKG.M0.4GL.LG-ND PKG.M0.4GL.LG PKG.M0.4GL.LG 71C0558
Product Name Circular Connector Assemblies Connectors Unreviewed Circular Connector Assemblies Circular Connector, Receptacle, 4 Way, Panel; Product Range Redel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details