Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, #4, 14AWG, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
CONN RING CIRC 14-16AWG #4 CRIMP
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15647-ND | 48AC9776 | PV14-4R-C |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #4, 14Awg, Blue; Stud Size - Metric Panduit | Ring Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |