Radiall RF Connectors / Coaxial Connectors R280760040W

Description
RF Connectors / Coaxial Connectors SMA GLASS BEAD
Datasheet
Description
RF Connectors / Coaxial Connectors SMA GLASS BEAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - R280760040W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R280760040W
RF Connectors / Coaxial Connectors R280760040W
RF Connectors / Coaxial Connectors SMA GLASS BEAD

RF Connectors / Coaxial Connectors SMA GLASS BEAD

Buy Now Datasheet
Coaxial Connector (RF) Accessories - R280760040W - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
R280760040W
Coaxial Connector (RF) Accessories R280760040W
SMA 2.9 / GLASS BEAD

SMA 2.9 / GLASS BEAD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number R280760040W R280760040W
Product Name RF Connectors / Coaxial Connectors Coaxial Connector (RF) Accessories
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Connector (RF) Adapters - 1045722-1-ND - DigiKey
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers