Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
BULGIN LIMITED
PXPPVC12TSMM05AFIIFI -- CIRCULAR CONNECTOR ADAPTERS
Bulgin Limited
Circular Connector Adapters
PXPPVC12TSMM05AFIIFI
Description
CONN SPLIT M12 5POS M-M-M
ODG (Origin Data Global)
Done
Datasheet
Description
CONN SPLIT M12 5POS M-M-M
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Circular Connector Adapters
PXPPVC12TSMM05AFIIFI
Circular Connector Adapters
PXPPVC12TSMM05AFIIFI
CONN SPLIT M12 5POS M-M-M
CONN SPLIT M12 5POS M-M-M
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Electrical Connectors
Product Number
PXPPVC12TSMM05AFIIFI
Product Name
Circular Connector Adapters
Connector Type
Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - 7 Pin DIP Pogo Connector
View Details
SCHURTER Inc
Plug, solder terminal, DIN Plug/Socket
4850.1510
Specs
Gender
Male / Plug; Female / Jack
Termination
solder terminal silver plated
Voltage Rating
100 volts
View Details
2
suppliers
Beckhoff Automation LLC
ZS2020-2840 | Socket field assembly, Power, IP67
View Details
Strainsert
Mating Connector/Plugs
Bx6P
Specs
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details