Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Pan-Term PN10-14R-L Ring Terminal, Yell
CONN RING CIRC 10-12AWG #1/4
TERMINAL, RING TONGUE, M6, 10AWG, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PN Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15428-ND | PN10-14R-L | PN10-14R-L | 14AC2033 |
| Product Name | Ring Connectors | PNDT Solderless Terminals | Ring Connectors | Terminal, Ring Tongue, M6, 10Awg, Yellow; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |