Radiall R125704000 RF Adapter
Win Source Part Number: 1209996-R125704000
Category: Connectors, Interconnects>Coaxia
Fastening Type: Threaded, Threaded
Package: Bulk
Frequency - Max: 18 GHz
Standard Package: 10
Impedance: 50Ohm
Body Material: Stainless Steel
Style: Straight
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Convert From (Adapter End): SMA Plug, Male Pin
Convert To (Adapter End): SMA Jack, Female Socket
Adapter Type: Plug to Jack
Adapter Series: SMA to SMA
Center Gender: Female to Male
Conversion Type: Same Series
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: R125.704.000,2201-R1
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - In Series SMA(M-F) STR NA
| RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2956438 | 1209996-R125704000 | 2201-R125704000-ND | R125704000 | R125704000 |
| Product Name | Coaxial Adapters | Connectors, Interconnects - Coaxial Connectors (RF) - Adapters | Coaxial Connector (RF) Adapters | Coaxial Connector (RF) Adapters | RF Adapters - In Series |
| Connector Type | SMA | SMA |