Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors PV12-8HDR-D

Description
Win Source Part Number: 1182612-PV12-8HDR-D Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Yellow Features: Brazed Seam, Heavy Duty, Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 12-16 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 500 Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.310" (7.87mm) Length - Overall: 1.050" (26.67mm) Insulation: Insulated Insulation Diameter: 0.225" (5.72mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-20275,PV12-8HDR- D-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1182612-PV12-8HDR-D Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Yellow Features: Brazed Seam, Heavy Duty, Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 12-16 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 500 Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.310" (7.87mm) Length - Overall: 1.050" (26.67mm) Insulation: Insulated Insulation Diameter: 0.225" (5.72mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-20275,PV12-8HDR- D-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1182612-PV12-8HDR-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1182612-PV12-8HDR-D
Connectors, Interconnects - Terminals - Ring Connectors 1182612-PV12-8HDR-D
Win Source Part Number: 1182612-PV12-8HDR-D Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Yellow Features: Brazed Seam, Heavy Duty, Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 12-16 AWG Contact Material: Copper Material - Insulation: Vinyl Standard Package: 500 Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.310" (7.87mm) Length - Overall: 1.050" (26.67mm) Insulation: Insulated Insulation Diameter: 0.225" (5.72mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-20275,PV12-8HDR- D-ND Product Status: Obsolete

Win Source Part Number: 1182612-PV12-8HDR-D
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Color: Yellow
Features: Brazed Seam, Heavy Duty, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 12-16 AWG
Contact Material: Copper
Material - Insulation: Vinyl
Standard Package: 500
Terminal Type: Circular
Thickness: 0.050" (1.27mm)
Width - Outer Edges: 0.310" (7.87mm)
Length - Overall: 1.050" (26.67mm)
Insulation: Insulated
Insulation Diameter: 0.225" (5.72mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-20275,PV12-8HDR-D-ND
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-20275-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20275-ND
Ring Connectors 298-20275-ND
Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - PV12-8HDR-D - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
PV12-8HDR-D
Ring Connectors PV12-8HDR-D
CONN RING CIRC 12-16AWG #8 CRIMP

CONN RING CIRC 12-16AWG #8 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1182612-PV12-8HDR-D 298-20275-ND PV12-8HDR-D
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Ring Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8023D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details