CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
32 Position Circular Connector Plug, Female Sockets Solder Cup
CONN PLUG FMALE 32P GOLD SLD CUP
CIRCULAR CONNECTOR, PLUG, 18-32, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts;
Class A General Purpose Plugs with Strain Relief
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-18-32S(SR) | PT06A-18-32S(SR)-ND | PT06A-18-32S(SR) | 87J9517 | 70011111 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Assemblies | Circular Connector Assemblies | Circular Connector, Plug, 18-32, Cable; Product Range Amphenol Industrial | CONNECTOR,STRAIGHT PLUG W/STRAIN RELIEF,CLASS A,SIZE 18,32#20 SOCKET CONTACT |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging | ||
| Gender | Male / Plug | ||||
| Termination | Solder Cup | Solder | |||
| Coupling / Adapter | Coupling / Adapter |