PowerMod® female crimp contact for 24 to 20 AWG (0.25 to 0.50 mm²) wire, with a standard length of 7.7 mm, featuring a socket design for signal applications. It is compatible with the SPEC Pak® High Power connector system and meets the same flammability rating (UL94 V-0) and operating temperature range (-20 to 105°C) as other PowerMod® contacts. The contact is designed for use with 8 auxiliary positions within H02, H03, or H06 insert arrangements. Average contact resistance is not specified for this variant., "part_found": true, "series_fallback": false, "refusal_reason": null
PowerMod® Female crimp, 24-20 awg,
CONTACT SOCKET 20-24AWG Product overview: PM16S2024S32 from Anderson Power Products is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-PM16S2024S32 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:SBS Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold over Nickel Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
PowerMod Socket AWG 24-20 Au.7 RoHS Compliant: Yes
CONTACT SOCKET 20-24AWG
PowerMod Female Crimp Contacts (20-24 Awg)
| Anderson Power Products | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PM16S2024S32 | 336-PM16S2024S32 | PM16S2024S32 | 79M4677 | 76X7652 | PM16S2024S32 | 70162054 |
| Product Name | PowerMod ® Crimp Contact- Female, 24-20 awg | Electronic Connector | Contacts | Contact, Socket, 24-20Awg, Crimp; Product Range Anderson Power Products | Powermod Socket Awg 24-20 Au.7 Rohs Compliant Anderson Power Products | Multi Purpose | PowerMod Female Crimp Contacts (20-24 Awg) |
| Gender | Female / Jack |