Panduit Corp. Ring Connectors PV6-10R-X

Description
Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15714-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15714-ND
Ring Connectors 298-15714-ND
Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp

Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Panduit - 34T2524 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Panduit
34T2524
Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Panduit 34T2524
TERMINAL, RING TONGUE, #10, 6AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 6AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Connectors - PV6-10R-X - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
PV6-10R-X
Ring Connectors PV6-10R-X
CONN RING FLAT 6AWG #10 CRIMP

CONN RING FLAT 6AWG #10 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15714-ND 34T2524 PV6-10R-X
Product Name Ring Connectors Terminal, Ring Tongue, #10, 6Awg, Blue; Stud Size - Metric Panduit Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data