PowerMod Pin AWG 24-20 Au.25 Post-Mate 6
PowerMod Pin AWG 24-20 Au.25 Post-Mate 6.6mm RoHS Compliant: Yes
CONT PIN 20-24AWG PRE-MATE 6.4MM
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PM16P2024C30 | 06M0181 | PM16P2024C30 |
| Product Name | Contacts | Powermod Pin Awg 24-20 Au.25 Post-Mate 6.6Mm Rohs Compliant Anderson Power Products | Multi Purpose |
| Contact Size (AWG) | 20 to 24 AWG |