Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
CONN RING CIRC 14-16AWG #10
TERMINAL, RING TONGUE, M5, 14AWG, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PV Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10075-ND | PV14-10R-M | 14AC2058 |
| Product Name | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, M5, 14Awg, Blue; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |