Sullins Connector Solutions, Inc. Shunts, Jumpers QPC02SXGN-RC

Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - S9337-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
S9337-ND
Shunts, Jumpers S9337-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Shunts, Jumpers - QPC02SXGN-RC - 845213-QPC02SXGN-RC - Win Source Electronics
Laguna Hills, CA, United States
Shunts, Jumpers - QPC02SXGN-RC
845213-QPC02SXGN-RC
Shunts, Jumpers - QPC02SXGN-RC 845213-QPC02SXGN-RC
Manufacturer: Sullins Connector Solutions Win Source Part Number: 845213-QPC02SXGN-RC Features: Position Shunt Connector Package: Bulk Family Name: QPC02SX Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: QPC02SXGNRC, S9337

Manufacturer: Sullins Connector Solutions
Win Source Part Number: 845213-QPC02SXGN-RC
Features: Position Shunt Connector
Package: Bulk
Family Name: QPC02SX
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: QPC02SXGNRC, S9337

Buy Now Datasheet
Connectors - QPC02SXGN-RC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
QPC02SXGN-RC
Connectors QPC02SXGN-RC
OPEN TOP JUMPER, PBT/BRASS, GOLD FLASH OVERALL, 2 POSITIO

OPEN TOP JUMPER, PBT/BRASS, GOLD FLASH OVERALL, 2 POSITIO

Buy Now
Shunts, Jumpers - QPC02SXGN-RC - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
QPC02SXGN-RC
Shunts, Jumpers QPC02SXGN-RC
CONN JUMPER SHORTING .100" GOLD

CONN JUMPER SHORTING .100" GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S9337-ND 845213-QPC02SXGN-RC QPC02SXGN-RC QPC02SXGN-RC
Product Name Shunts, Jumpers Shunts, Jumpers - QPC02SXGN-RC Connectors Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details