Amphenol Aerospace Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
155
156
157
158
159
160
161
162
163
164
165
166
167
170
180
190
200
203
| Product Name | Notes |
|---|---|
| Functions as a selector switch to choose either a boom microphone or a gasmask microphone by use of the switch lever. Mating connectors are two NEXUS MP-103 plugs and one... | |
| Identical to MJ-122 except used with smaller diameter cable. | |
| Mates with NEXUS MJ-101, MJ-102, MJ-122, MJ-132 and MJ-112 two conductor jacks. Nickle plated beryllium copper contacts assembled into nylon body. | |
| Mates with NEXUS MJ-103 microphone jack three conductor. Nickle plated beryllium copper and brass contacts assembled into nylon body. | |
| Mates with NEXUS MP-101 two conductor plug. Nickle plated beryllium copper contacts assembled into nylon body. | |
| Mates with NEXUS MP-101 two conductor plug. Similar to MJ-101 jack in electrical and material characteristics, but with spring-actuated locking design and manual button release. | |
| Mates with NEXUS MP-101 two conductor plug. Special oxygen mask connector, nickle plated beryllium copper contacts, spring-actuated locking design and manual button release. Assembled in ABS body. | |
| Mates with NEXUS MP-103 microphone plug, three conductor. Nickle plated beryllium copper contacts, spring-actuated locking design with manual button release, assemble into nylon body. | |
| Mates with NEXUS MP-103 microphone plug, three conductor. Same as MJ-103 but without locking contacts. Nickle palted beryllium copper contacts assemble into nylon body. | |
| Mates with PJ-291, PJ-292 and NEXUS MP-101 two conductor plugs. Nickle plated beryllium copper contacts assembled into glass filled nylon body. | |
| Same as the MC-121, except 5mm shorter in overall length. | |
| Special three conductor jack, nickle plated contacts assemble into nylon body. | |
| VIZ Program, 3 conductor - 2 jack contacts and 1 pin contact. Connector is similar to the standard MJ-123. Connector is also keyed for polarity. | |
| Aluminum and nickel plated stainless steel shells Class K Firewalls Composite shells Clutch-Lok® high vibration design Fiber Optics Fail-Safe Lanyard Release connectors Variety of contact options: shielded, coax, matched impedance... | |
| Medium to heavy weight cylindrical MS345( ) series intermateable with existing MIL-C-5015 solder or crimp versions on existing equipment Captive coupling nut mechanism, utilizes retaining rings in combination with “L” | |
| Recommended operating voltage to 600 VAC (RMS) at sea level Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a... |
| << Prev | Next >> |