Amphenol Aerospace Corporation PCB Headers MHDAS2M050YDE60

Description
Amphenol Socapex MHDAS2M050YDE60
Request a Quote Datasheet
Description
Amphenol Socapex MHDAS2M050YDE60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 664110 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
664110
PCB Headers 664110
Amphenol Socapex MHDAS2M050YDE60

Amphenol Socapex MHDAS2M050YDE60

Supplier's Site
Headers, Male Pins - 1178-MHDAS2M050YDE60-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M050YDE60-ND
Headers, Male Pins 1178-MHDAS2M050YDE60-ND
"Connector Header Through Hole 50 position 0.050"" (1.27mm)"

"Connector Header Through Hole 50 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7482 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7482
Pin Header, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7482
PIN HEADER, BTB, 50POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

PIN HEADER, BTB, 50POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 664110 1178-MHDAS2M050YDE60-ND 83AH7482
Product Name PCB Headers Headers, Male Pins Pin Header, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Geometry Straight
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type HDMI; DisplayPort
Gender Female / Jack
View Details
Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details