Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M016GE01

Description
16 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M016GE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M016GE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M016GE01-ND
16 Position Rectangular Header Connector Crimp 28-30 AWG

16 Position Rectangular Header Connector Crimp 28-30 AWG

Buy Now Datasheet
Connector, Plug, 16Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7437 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 16Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7437
Connector, Plug, 16Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7437
CONNECTOR, PLUG, 16POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:16Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 16POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:16Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M016GE01-ND 83AH7437
Product Name Free Hanging, Panel Mount Connector, Plug, 16Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2606D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details