Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M030AE01

Description
30 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote Datasheet
Description
30 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M030AE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M030AE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M030AE01-ND
30 Position Rectangular Header Connector Crimp 24 AWG

30 Position Rectangular Header Connector Crimp 24 AWG

Buy Now Datasheet
Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7459 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7459
Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7459
CONNECTOR, PLUG, 30POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 30POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M030AE01-ND 83AH7459
Product Name Free Hanging, Panel Mount Connector, Plug, 30Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female to BNC Male, Adapter - SALE-9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details