Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M020GE01

Description
20 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M020GE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M020GE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M020GE01-ND
20 Position Rectangular Header Connector Crimp 28-30 AWG

20 Position Rectangular Header Connector Crimp 28-30 AWG

Buy Now Datasheet
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7445 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7445
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7445
CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M020GE01-ND 83AH7445
Product Name Free Hanging, Panel Mount Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details