Amphenol Aerospace Corporation Matrix®

Description
Recommended operating voltage to 600 VAC (RMS) at sea level Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a shell-to-shell seal and an insert-to-shell seal. Sealing over a wide range of wire diameters is assured by a triple-webbed grommet design Captive coupling nut prevents tampering, while a reduced coupling ring ramp allows easier mating Incorporates crimp rear release contacts in sizes 12, 16 and 20; contact arrangements accept 2 to 61 circuits Contacts conform to MIL-C-39029 and use standard qualified rear-release type plastic tools Insertion and removal of contacts from the rear of the connector assures no damage to the front that might affect the sealing characteristics Grommets are constructed of tear-resistant elastomer and experience no degradation when exposed to a broad range of fluids Closed entry socket side of the insert is designed with a lead-in chamfer and a hard face that will accept a pin contact bent within pre-established limits
Description
Recommended operating voltage to 600 VAC (RMS) at sea level Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a shell-to-shell seal and an insert-to-shell seal. Sealing over a wide range of wire diameters is assured by a triple-webbed grommet design Captive coupling nut prevents tampering, while a reduced coupling ring ramp allows easier mating Incorporates crimp rear release contacts in sizes 12, 16 and 20; contact arrangements accept 2 to 61 circuits Contacts conform to MIL-C-39029 and use standard qualified rear-release type plastic tools Insertion and removal of contacts from the rear of the connector assures no damage to the front that might affect the sealing characteristics Grommets are constructed of tear-resistant elastomer and experience no degradation when exposed to a broad range of fluids Closed entry socket side of the insert is designed with a lead-in chamfer and a hard face that will accept a pin contact bent within pre-established limits

Suppliers

Company
Product
Description
Supplier Links
Matrix® -  - Amphenol Aerospace Corporation
Sidney, NY, USA
Matrix®
Matrix®
Recommended operating voltage to 600 VAC (RMS) at sea level Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a shell-to-shell seal and an insert-to-shell seal. Sealing over a wide range of wire diameters is assured by a triple-webbed grommet design Captive coupling nut prevents tampering, while a reduced coupling ring ramp allows easier mating Incorporates crimp rear release contacts in sizes 12, 16 and 20; contact arrangements accept 2 to 61 circuits Contacts conform to MIL-C-39029 and use standard qualified rear-release type plastic tools Insertion and removal of contacts from the rear of the connector assures no damage to the front that might affect the sealing characteristics Grommets are constructed of tear-resistant elastomer and experience no degradation when exposed to a broad range of fluids Closed entry socket side of the insert is designed with a lead-in chamfer and a hard face that will accept a pin contact bent within pre-established limits
  • Recommended operating voltage to 600 VAC (RMS) at
    sea level
  • Complete environmental sealing includes individual contact seals and a silicone elastomer interfacial seal with raised barriers around each pin, a shell-to-shell seal and an insert-to-shell seal. Sealing over a wide range of wire diameters is assured by a triple-webbed
    grommet design
  • Captive coupling nut prevents tampering, while a reduced coupling ring ramp allows easier mating
  • Incorporates crimp rear release contacts in sizes 12, 16 and 20; contact arrangements accept
    2 to 61 circuits
  • Contacts conform to MIL-C-39029 and use standard qualified rear-release type plastic tools
  • Insertion and removal of contacts from the rear of the connector assures no damage to the front that might affect the sealing characteristics
  • Grommets are constructed of tear-resistant elastomer and experience no degradation when exposed to a broad range of fluids
  • Closed entry socket side of the insert is designed with a lead-in chamfer and a hard face that will accept a pin contact bent within pre-established limits
Supplier's Site

Technical Specifications

  Amphenol Aerospace Corporation
Product Category Electrical Connectors
Product Name Matrix®
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Crimp
Mounting Cable End, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details