Amphenol Aerospace Corporation Headers, Receptacles, Female Sockets MHDAS2F050YDE10

Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 1178-MHDAS2F050YDE10-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1178-MHDAS2F050YDE10-ND
Headers, Receptacles, Female Sockets 1178-MHDAS2F050YDE10-ND
"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"

"50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MHDAS2F050YDE10
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MHDAS2F050YDE10
MICRO HDAS 50 FEMALE STRAIGHT PC

MICRO HDAS 50 FEMALE STRAIGHT PC

Supplier's Site
Pcb Receptacle, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7413 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Receptacle, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7413
Pcb Receptacle, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7413
PCB RECEPTACLE, BTB, 50POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:MHDAS Series RoHS Compliant: Yes

PCB RECEPTACLE, BTB, 50POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2F050YDE10-ND MHDAS2F050YDE10 83AH7413
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Pcb Receptacle, Btb, 50Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 750 volts 750 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10208002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 80 #
View Details
3 suppliers
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details