Amphenol Aerospace Corporation Headers, Male Pins MHDAS2M004YDE10

Description
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1178-MHDAS2M004YDE10-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M004YDE10-ND
Headers, Male Pins 1178-MHDAS2M004YDE10-ND
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"

"Connector Header Through Hole 4 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7425 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7425
Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7425
PIN HEADER, BTB, 4POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

PIN HEADER, BTB, 4POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1178-MHDAS2M004YDE10-ND 83AH7425
Product Name Headers, Male Pins Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details