Amphenol Aerospace Corporation Headers, Male Pins MHDAS2M016YCE11

Description
"Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1178-MHDAS2M016YCE11-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M016YCE11-ND
Headers, Male Pins 1178-MHDAS2M016YCE11-ND
"Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 16 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 16Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7438 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 16Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7438
Pin Header, Btb, 16Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7438
PIN HEADER, BTB, 16POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MHDAS Series RoHS Compliant: Yes

PIN HEADER, BTB, 16POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1178-MHDAS2M016YCE11-ND 83AH7438
Product Name Headers, Male Pins Pin Header, Btb, 16Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-11102400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details