Amphenol Aerospace Corporation Headers, Male Pins MHDAS2M004YCE51

Description
"Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1178-MHDAS2M004YCE51-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M004YCE51-ND
Headers, Male Pins 1178-MHDAS2M004YCE51-ND
"Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 4 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7423 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7423
Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7423
PIN HEADER, BTB, 4POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MHDAS Series

PIN HEADER, BTB, 4POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MHDAS Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1178-MHDAS2M004YCE51-ND 83AH7423
Product Name Headers, Male Pins Pin Header, Btb, 4Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers