Amphenol Socapex MHDAS2F020YDE60
Amphenol Socapex MHDAS2F020YDE60
"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
PCB RECEPTACLE, BTB, 20POS, 2ROW, TH; Connector Systems:Board-to-Boa
MICRO HDAS 20 FEMALE STRAIGHT PC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2069471 | 1178-MHDAS2F020YDE60-ND | 83AH7403 | MHDAS2F020YDE60 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Pcb Receptacle, Btb, 20Pos, 2Row, Th; Connector Systems Amphenol Aerospace | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Pcb mount | Through Hole | Through Hole Mount | Through Hole |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 20 # | 20 # |