Amphenol Aerospace Corporation Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace MHDAS2M020AE01

Description
CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7443 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7443
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7443
CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH7443
Product Name Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details