M83723/83K10066 -- M83723 6C 6#20 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
M83723 6C 6#20 Pin Recp Amphenol Aerospace
M83723/83K10066
Description
M83723 6C 6#20 PIN RECP
Description
M83723 6C 6#20 PIN RECP
Suppliers
M83723 6C 6#20 Pin Recp Amphenol Aerospace
94T7227
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94T7227 |
|
Product Name
|
M83723 6C 6#20 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers