Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M026GE01

Description
26 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet
Description
26 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M026GE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M026GE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M026GE01-ND
26 Position Rectangular Header Connector Crimp 28-30 AWG

26 Position Rectangular Header Connector Crimp 28-30 AWG

Buy Now Datasheet
Connector, Plug, 26Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 26Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7453
Connector, Plug, 26Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7453
CONNECTOR, PLUG, 26POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 26POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:26Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M026GE01-ND 83AH7453
Product Name Free Hanging, Panel Mount Connector, Plug, 26Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers