Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M040BE01

Description
40 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M040BE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M040BE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M040BE01-ND
40 Position Rectangular Header Connector Crimp 26 AWG

40 Position Rectangular Header Connector Crimp 26 AWG

Buy Now Datasheet
Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7468
Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7468
CONNECTOR, PLUG, 40POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 40POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M040BE01-ND 83AH7468
Product Name Free Hanging, Panel Mount Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN Fine-fit Connectors)   - XC5B-322P-1132 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details