Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M020BE01

Description
20 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet
Description
20 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M020BE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M020BE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M020BE01-ND
20 Position Rectangular Header Connector Crimp 26 AWG

20 Position Rectangular Header Connector Crimp 26 AWG

Buy Now Datasheet
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7444 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7444
Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7444
CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 20POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:20Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M020BE01-ND 83AH7444
Product Name Free Hanging, Panel Mount Connector, Plug, 20Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details