Amphenol Aerospace Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Amphenol’s VIPER™ connector is a shielded, high-density, high-speed press-fit, modular interconnect system. Optimized for differential pair architectures on a 1.8mm x 1.35mm grid, the waferized daughtercard assembly also provides single-ended... | |
| Amphenol's wide range of board level interconnects also includes high density UHD (Ultra High Density) Series module and backplane connectors. These utilize fork and blade contacts in a staggered grid... | |
| UHD 296 Pin Connector with 270V Power 296 Digital Contacts SEM-E Format DESC 89065-93006 Two 270V Power Contacts Rigid or Flex Terminations | |
| UHD 300-Pin Multipurpose Connector 300 Digital Contacts SEM-E Format DESC 89065-93004 8 Size-16 M-29504 Fiber Optic, Coax Contacts Rigid or Flex Terminations | |
| UHD 372 Pin Connector SEM-E 372 Digital Contacts SEM-E Format IEEE 1101.4, 1101.7, 1101.9 DESC 89065-93002 Rigid or Flex Terminations | |
| UHD 396 Pin Connector Futurebus+ SEM-E 396 Digital Contacts SEM-E Format EIA /IS-753 IEEE 1101.4, 1101.7, 1101.9 Rigid or Flex Terminations | |
| UHD 556 Pin Connector Futurebus+ 10-SU 556 Digital Contacts 10-SU Format EIA /IS-753 IEEE 1101.3, 1101.8 Rigid or Flex Terminations |
| << Prev |