Amphenol Aerospace Corporation PCB Headers MHDAS2M060YDE10

Description
Amphenol Socapex MHDAS2M060YDE10
Request a Quote Datasheet
Description
Amphenol Socapex MHDAS2M060YDE10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 664113 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
664113
PCB Headers 664113
Amphenol Socapex MHDAS2M060YDE10

Amphenol Socapex MHDAS2M060YDE10

Supplier's Site
Headers, Male Pins - 1178-MHDAS2M060YDE10-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M060YDE10-ND
Headers, Male Pins 1178-MHDAS2M060YDE10-ND
"Connector Header Through Hole 60 position 0.050"" (1.27mm)"

"Connector Header Through Hole 60 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7489 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7489
Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7489
PIN HEADER, BTB, 60POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

PIN HEADER, BTB, 60POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 664113 1178-MHDAS2M060YDE10-ND 83AH7489
Product Name PCB Headers Headers, Male Pins Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Geometry Straight
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10301603ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Coaxial Connector; Military Connector
View Details
PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details