Amphenol Sine Systems Circular Connector Housings MA1EAE1700

Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable
Request a Quote Datasheet
Description
17 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1073-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1073-ND
Circular Connector Housings 889-1073-ND
17 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable

17 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Rotatable

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, 17 Position, Free Hanging; Product Range Amphenol Sine/tuchel - 14R6998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17 Position, Free Hanging; Product Range Amphenol Sine/tuchel
14R6998
Circular Connector, Plug, 17 Position, Free Hanging; Product Range Amphenol Sine/tuchel 14R6998
CIRCULAR CONNECTOR, PLUG, 17 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Connector Body Material:Zinc Alloy Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17 POSITION, FREE HANGING; Product Range:MotionGrade™ M23 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:17Contacts; Connector Body Material:Zinc Alloy Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Amphenol Aerospace - 96AJ2175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Amphenol Aerospace
96AJ2175
Circular Connector Amphenol Aerospace 96AJ2175
CIRCULAR CONNECTOR

CIRCULAR CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1073-ND MA1EAE1700 14R6998
Product Name Circular Connector Housings Circular Connector, Plug, 17 Position, Free Hanging; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details