Amphenol Aerospace Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
154
155
156
157
158
159
160
161
162
163
164
165
166
170
180
190
200
203
| Product Name | Notes |
|---|---|
| A small connector solution which exceeds the requirements of military M83513, the Micro-D connector is provided by Amphenol. Features include:• Rack and Panel mounting, or panel mount, cable mount or... | |
| Amphenol NAFI daughtercard and backplane connectors are another board level interconnect solution from Amphenol Backplane Systems. They provide a wide range of medium contact density patterns and meet MIL-C-28859 standards. | |
| Amphenol offers complete board level design flexibility with its LRM (Line Replaceable Modular) interconnect series. Amphenol LRM connectors provide the high level of design versatility that engineers need for board... | |
| Amphenol's Low Mating Force Connectors are well known in the connector arena - with proven performance on the ground, in the air, and at sea. - In service for over... | |
| The LMD Connector Series was designed by AmphenolPyle-Nationa l to provide flexibility in the assembly of wire harnesses that are used in instrumentation and avionic control environments. The modular design... | |
| Lightweight, Space Saving Design Contact Protection - 100% scoop-proof LJT design prevents bent pins and short circuits during mating Quick Positive Coupling - 3 point bayonet lock system Mismating Eliminated... |
| << Prev | Next >> |