Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M008GE01

Description
8 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M008GE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M008GE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M008GE01-ND
8 Position Rectangular Header Connector Crimp 28-30 AWG

8 Position Rectangular Header Connector Crimp 28-30 AWG

Buy Now Datasheet
Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7429 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7429
Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7429
CONNECTOR, PLUG, 8POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 8POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:8Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M008GE01-ND 83AH7429
Product Name Free Hanging, Panel Mount Connector, Plug, 8Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data