Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M060AE01

Description
60 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote
Description
60 Position Rectangular Header Connector Crimp 24 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Connector, Plug, 60Pos, 2Row, Crimp (part number 83AH7483) is designed for high-performance applications requiring a compact solution. It features a 1.27mm pitch and supports crimp contact terminations, making it suitable for board-to-board and board-to-cable configurations. The connector is compliant with MIL-DTL-55302G and 83513G standards, ensuring reliability in demanding environments. This connector can handle a current rating of up to 5A depending on the cable used, with an insulation resistance greater than 5 GΩ. It is rated for a temperature range of -65°C to +260°C and can withstand sinusoidal vibrations up to 45g and shocks up to 160g. The connector is also designed to be intermateable with Nicomatic's EMM series, providing flexibility in system design. Engineers looking for a robust and versatile connector for military or aerospace applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace Connector, Plug, 60Pos, 2Row, Crimp (part number 83AH7483) is designed for high-performance applications requiring a compact solution. It features a 1.27mm pitch and supports crimp contact terminations, making it suitable for board-to-board and board-to-cable configurations. The connector is compliant with MIL-DTL-55302G and 83513G standards, ensuring reliability in demanding environments. This connector can handle a current rating of up to 5A depending on the cable used, with an insulation resistance greater than 5 GΩ. It is rated for a temperature range of -65°C to +260°C and can withstand sinusoidal vibrations up to 45g and shocks up to 160g. The connector is also designed to be intermateable with Nicomatic's EMM series, providing flexibility in system design. Engineers looking for a robust and versatile connector for military or aerospace applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M060AE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M060AE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M060AE01-ND
60 Position Rectangular Header Connector Crimp 24 AWG

60 Position Rectangular Header Connector Crimp 24 AWG

Buy Now Datasheet
Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7483
Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7483
CONNECTOR, PLUG, 60POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:60Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 60POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:60Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M060AE01-ND 83AH7483
Product Name Free Hanging, Panel Mount Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A55200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details