"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
Amphenol Socapex MHDAS2F060YDE60
PCB RECEPTACLE, BTB, 60POS, 2ROW, TH; Connector Systems:Board-to-Boa
MICRO HDAS 60 FEMALE STRAIGHT PC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MHDAS2F060YDE60-ND | 664112 | 83AH7418 | MHDAS2F060YDE60 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Pcb Receptacle, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |