Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M040GE01

Description
40 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M040GE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M040GE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M040GE01-ND
40 Position Rectangular Header Connector Crimp 28-30 AWG

40 Position Rectangular Header Connector Crimp 28-30 AWG

Buy Now Datasheet
Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7469 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7469
Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7469
CONNECTOR, PLUG, 40POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 40POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:40Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M040GE01-ND 83AH7469
Product Name Free Hanging, Panel Mount Connector, Plug, 40Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
BiLobe® Connectors - Standards -Type Single Row - A54000-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details