Amphenol Socapex MHDAS2F008YDE50
Amphenol Socapex MHDAS2F008YDE50
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
MICRO HDAS 8 FEMALE STRAIGHT PC
PCB RECEPTACLE, BTB, 8POS, 2ROW, TH; Connector Systems:Board-to-Boa
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2069456 | 1178-MHDAS2F008YDE50-ND | MHDAS2F008YDE50 | 83AH7396 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Pcb Receptacle, Btb, 8Pos, 2Row, Th; Connector Systems Amphenol Aerospace |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Pcb mount | Through Hole | Through Hole | Through Hole Mount |
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 8 # | 8 # |