Amphenol Aerospace Corporation Headers, Male Pins MHDAS2M060YCE11

Description
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1178-MHDAS2M060YCE11-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1178-MHDAS2M060YCE11-ND
Headers, Male Pins 1178-MHDAS2M060YCE11-ND
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"

"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"

Buy Now Datasheet
Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7486 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7486
Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7486
PIN HEADER, BTB, 60POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MHDAS Series RoHS Compliant: Yes

PIN HEADER, BTB, 60POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1178-MHDAS2M060YCE11-ND 83AH7486
Product Name Headers, Male Pins Pin Header, Btb, 60Pos, 2Row, Th; Connector Systems Amphenol Aerospace
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26625-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details