Amphenol Aerospace Corporation Headers, Receptacles, Female Sockets MHDAS2F008YDE60

Description
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
Request a Quote Datasheet
Description
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 1178-MHDAS2F008YDE60-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1178-MHDAS2F008YDE60-ND
Headers, Receptacles, Female Sockets 1178-MHDAS2F008YDE60-ND
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"

"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole"

Buy Now Datasheet
Pcb Receptacle, Btb, 8Pos, 2Row, Th; Connector Systems Amphenol Aerospace - 83AH7397 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Receptacle, Btb, 8Pos, 2Row, Th; Connector Systems Amphenol Aerospace
83AH7397
Pcb Receptacle, Btb, 8Pos, 2Row, Th; Connector Systems Amphenol Aerospace 83AH7397
PCB RECEPTACLE, BTB, 8POS, 2ROW, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:MHDAS Series RoHS Compliant: Yes

PCB RECEPTACLE, BTB, 8POS, 2ROW, TH; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:MHDAS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MHDAS2F008YDE60
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MHDAS2F008YDE60
MICRO HDAS 8 FEMALE STRAIGHT PC

MICRO HDAS 8 FEMALE STRAIGHT PC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2F008YDE60-ND 83AH7397 MHDAS2F008YDE60
Product Name Headers, Receptacles, Female Sockets Pcb Receptacle, Btb, 8Pos, 2Row, Th; Connector Systems Amphenol Aerospace Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Mount Through Hole
Voltage Rating 750 volts 750 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1526-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details