Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M060BE01

Description
60 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet
Description
60 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M060BE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M060BE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M060BE01-ND
60 Position Rectangular Header Connector Crimp 26 AWG

60 Position Rectangular Header Connector Crimp 26 AWG

Buy Now Datasheet
Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7484 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7484
Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7484
CONNECTOR, PLUG, 60POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:60Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 60POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:60Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M060BE01-ND 83AH7484
Product Name Free Hanging, Panel Mount Connector, Plug, 60Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Quick Connects, Quick Disconnect Connectors - 36-1234-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers