Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M050GE01

Description
50 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Header Connector Crimp 28-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M050GE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M050GE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M050GE01-ND
50 Position Rectangular Header Connector Crimp 28-30 AWG

50 Position Rectangular Header Connector Crimp 28-30 AWG

Buy Now Datasheet
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7477 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7477
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7477
CONNECTOR, PLUG, 50POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:50Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 50POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:50Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M050GE01-ND 83AH7477
Product Name Free Hanging, Panel Mount Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details