Amphenol Aerospace Corporation Free Hanging, Panel Mount MHDAS2M050BE01

Description
50 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Header Connector Crimp 26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1178-MHDAS2M050BE01-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1178-MHDAS2M050BE01-ND
Free Hanging, Panel Mount 1178-MHDAS2M050BE01-ND
50 Position Rectangular Header Connector Crimp 26 AWG

50 Position Rectangular Header Connector Crimp 26 AWG

Buy Now Datasheet
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace - 83AH7476 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace
83AH7476
Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace 83AH7476
CONNECTOR, PLUG, 50POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:50Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 50POS, 2ROW, CRIMP; Product Range:MHDAS Series; No. of Contacts:50Contacts; Gender:Plug; Pitch Spacing:1.27mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MHDAS2M050BE01-ND 83AH7476
Product Name Free Hanging, Panel Mount Connector, Plug, 50Pos, 2Row, Crimp; Product Range Amphenol Aerospace
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Socket, Adapter - 9484 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details